TRACO Power North America, Inc. DC DC Converters TEC 2-1222WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1405-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1405-ND
DC DC Converters 1951-1405-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power - 73AC5133 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
73AC5133
Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power 73AC5133
DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Width:9.1mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power - 56AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power
56AC6842
Dc-Dc Converter, 2 O/p, 2W; No. Of Outputs Traco Power 56AC6842
DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Output Current - Output 2:83mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V; Output Current - Output 2:83mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1405-ND 73AC5133
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 93 C (-40 to 199 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5W/6w Wall Mount USB Power Supply, Single Output - QFAW Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 5.9 to 5.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details