TRACO Power North America, Inc. DC DC Converters TDR 2-4813WISM

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDR2-4813WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDR2-4813WISM-ND
DC DC Converters TDR2-4813WISM-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power - 70W2183 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
70W2183
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power 70W2183
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDR2-4813WISM-ND 70W2183
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS8-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details