TRACO Power North America, Inc. DC DC Converters TDN 3-1219WI

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN3-1219WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN3-1219WI-ND
DC DC Converters TDN3-1219WI-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power - 44AC3054 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power
44AC3054
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power 44AC3054
DC-DC CONVERTER, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN3-1219WI-ND 44AC3054
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details