Qualtek Electronics Corp. WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN QFWB-10-12-US01

Description
WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN
Request a Quote Datasheet
Description
WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN - QFWB-10-12-US01 - Heilind Electronics, Inc.
Wilmington, MA, United States
WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN
QFWB-10-12-US01
WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN QFWB-10-12-US01
WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN

WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN

Buy Now
AC DC Desktop, Wall Power Adapters - Q975-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q975-ND
AC DC Desktop, Wall Power Adapters Q975-ND
12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 1A; Power Supply Approvals Qualtek Electronics - 33AC5757 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 1A; Power Supply Approvals Qualtek Electronics
33AC5757
Adaptor, Ac-Dc, 12V, 1A; Power Supply Approvals Qualtek Electronics 33AC5757
ADAPTOR, AC-DC, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QFWB-10-12-US01 Q975-ND 33AC5757
Product Name WALL MOUNT ADAPTER 10W 12VD C W/ 5.5X2.1X11MM OUTPUT CONN AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 1A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details