TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TCL 060-148

Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1245-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1245-ND
Industrial, DIN Rail Power Supplies 1951-1245-ND
AC/DC DIN RAIL SUPPLY 48V 60W

AC/DC DIN RAIL SUPPLY 48V 60W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; No. Of Outputs Traco Power - 27T3498 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; No. Of Outputs Traco Power
27T3498
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; No. Of Outputs Traco Power 27T3498
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 1.25A, 48V; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 1.25A, 48V; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:48VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1245-ND 27T3498
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 60W, 1.25A, 48V; No. Of Outputs Traco Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 85.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6945-ea-bt-20060-1000-4u-32164 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details