TRACO Power North America, Inc. Dc-Dc Converter, Din Rail, 1 O/p, 24W, 12V, 2A; Power Supply Approvals Traco Power TCL 024-112DC

Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 12V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 12V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Din Rail, 1 O/p, 24W, 12V, 2A; Power Supply Approvals Traco Power - 27W5773 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1 O/p, 24W, 12V, 2A; Power Supply Approvals Traco Power
27W5773
Dc-Dc Converter, Din Rail, 1 O/p, 24W, 12V, 2A; Power Supply Approvals Traco Power 27W5773
DC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 12V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, DIN RAIL, 1 O/P, 24W, 12V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:24W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 24 W, 15 V, 2 A Rohs Compliant Traco Power - 31T8380 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 24 W, 15 V, 2 A Rohs Compliant Traco Power
31T8380
Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 24 W, 15 V, 2 A Rohs Compliant Traco Power 31T8380
DC/DC Converter, DIN Rail, Fixed, Adjustable, 1, 24 W, 15 V, 2 A RoHS Compliant: Yes

DC/DC Converter, DIN Rail, Fixed, Adjustable, 1, 24 W, 15 V, 2 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 27W5773 31T8380
Product Name Dc-Dc Converter, Din Rail, 1 O/p, 24W, 12V, 2A; Power Supply Approvals Traco Power Dc/dc Converter, Din Rail, Fixed, Adjustable, 1, 24 W, 15 V, 2 A Rohs Compliant Traco Power
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6873-ea-pul-10920-125-4u-30000w-32092 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARA2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details