Triad Magnetics AC AC Wall Power Adapters WAU240-500-SG

Description
24VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - WAU240-500-SG-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
WAU240-500-SG-ND
AC AC Wall Power Adapters WAU240-500-SG-ND
24VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input

24VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Power Supply, Ac-Ac, 24V, 0.5A; Power Supply Approvals Triad Magnetics - 05AC7639 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Ac, 24V, 0.5A; Power Supply Approvals Triad Magnetics
05AC7639
Power Supply, Ac-Ac, 24V, 0.5A; Power Supply Approvals Triad Magnetics 05AC7639
POWER SUPPLY, AC-AC, 24V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:24VAC; Output Current:500mA; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V RoHS Compliant: Yes

POWER SUPPLY, AC-AC, 24V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:12W; Output Voltage VAC:24VAC; Output Current:500mA; Plug Type:US; Output Connector:-; Input Voltage AC Max:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number WAU240-500-SG-ND 05AC7639
Product Name AC AC Wall Power Adapters Power Supply, Ac-Ac, 24V, 0.5A; Power Supply Approvals Triad Magnetics
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
AC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1455-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details