The product is a surface mount common mode filter with an inductance of 3.3 µH and a tolerance of ±20% at a frequency of 1 kHz. It has a maximum direct current (DC) rating of 2 A and a maximum DC resistance of 60 mΩ. The operating temperature range is from -40°C to +125°C, making it suitable for a variety of applications. The dimensions of the component are 5.2 mm in length, 5.8 mm in width, and 1.3 mm in height, with additional specified dimensions for precise fitting in circuit designs. This filter is RoHS compliant, indicating it meets environmental standards.
FILTER, SMD, COMMON MODE, 3.3UH; Product Range:-; Inductance:3.3µH; DC Current Rating:2A; DC Resistance Max:60mohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:-; Inductor Case Style:SMD; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 90Y8634 |
| Product Name | Filter, Smd, Common Mode, 3.3Uh; Product Range Traco Power |
| Standards and Certifications | RoHS |