TE Connectivity Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity 10EJT1

Description
RFI POWER LINE FILTER, 10A, 380UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:360µH; Leakage Current Max:430µA RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 10A, 380UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:360µH; Leakage Current Max:430µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity - 82H5929 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity
82H5929
Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity 82H5929
RFI POWER LINE FILTER, 10A, 380UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:360µH; Leakage Current Max:430µA RoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 380UA; Current Rating:10A; Voltage Rating:250VAC; Product Range:EJT Series; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Inductance Min:360µH; Leakage Current Max:430µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 82H5929
Product Name Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1484-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter Modules - 174-1000AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details