TR Fastenings Cable Clamp, Nylon 6.6, 19.6Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings TRWSLT-03-2-01

Description
CABLE CLAMP, NYLON 6.6, 19.6MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes
Description
CABLE CLAMP, NYLON 6.6, 19.6MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Nylon 6.6, 19.6Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings - 43Y4355 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 19.6Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings
43Y4355
Cable Clamp, Nylon 6.6, 19.6Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings 43Y4355
CABLE CLAMP, NYLON 6.6, 19.6MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 19.6MM, PK50; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 43Y4355
Product Name Cable Clamp, Nylon 6.6, 19.6Mm, Pk50; Cable Clamp / Clip Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Cable Clips & Clamps - 608121 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Steel; Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details