TR Fastenings Card Guide, Deep Channel, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings TRRDC-250

Description
CARD GUIDE, DEEP CHANNEL, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:63.5mm; Product Range:- RoHS Compliant: Yes
Description
CARD GUIDE, DEEP CHANNEL, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:63.5mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Guide, Deep Channel, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4291 - Newark, An Avnet Company
Chicago, IL, United States
Card Guide, Deep Channel, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4291
Card Guide, Deep Channel, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4291
CARD GUIDE, DEEP CHANNEL, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:63.5mm; Product Range:- RoHS Compliant: Yes

CARD GUIDE, DEEP CHANNEL, 6.4MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:63.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4291
Product Name Card Guide, Deep Channel, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers