TR Fastenings Pcb Spacer/support, 11.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRPST-7-01

Description
PCB SPACER/SUPPORT, 11.1MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 11.1MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 11.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1506 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 11.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1506
Pcb Spacer/support, 11.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1506
PCB SPACER/SUPPORT, 11.1MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, 11.1MM, NYLON 6.6; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.1mm; External Width:4.4mm; Product Range:TRPST Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1506
Product Name Pcb Spacer/support, 11.1Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details