TR Fastenings Open Bushing, Nylon 6.6, 34.9Mm, Round; Grommet Type Tr Fastenings TRPGSB-7A

Description
OPEN BUSHING, NYLON 6.6, 34.9MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:29.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:34.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
OPEN BUSHING, NYLON 6.6, 34.9MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:29.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:34.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 34.9Mm, Round; Grommet Type Tr Fastenings - 43Y4280 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 34.9Mm, Round; Grommet Type Tr Fastenings
43Y4280
Open Bushing, Nylon 6.6, 34.9Mm, Round; Grommet Type Tr Fastenings 43Y4280
OPEN BUSHING, NYLON 6.6, 34.9MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:29.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:34.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 34.9MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:29.7mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:34.9mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4280
Product Name Open Bushing, Nylon 6.6, 34.9Mm, Round; Grommet Type Tr Fastenings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers