RS Components, Ltd. Cable Grommets 2691839

Description
TÜLLE PVC SCHWARZ 19,5MM
Request a Quote
Description
TÜLLE PVC SCHWARZ 19,5MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2691839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2691839
Cable Grommets 2691839
TÜLLE PVC SCHWARZ 19,5MM

TÜLLE PVC SCHWARZ 19,5MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2691839
Product Name Cable Grommets
Groove Width 0.1260 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1367405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.7087 inch (18 mm)
Groove Width 0.1181 inch (3 mm)
View Details
Cable Grommets - 117499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Cable Grommets - 401933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6102 inch (15.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Cable Grommets - 8659739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0945 inch (2.4 mm)
Groove Width 0.0787 to 0.0945 inch (2 to 2.4 mm)
Material Plastic; Other; Polyethylene
View Details