TR Fastenings Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Tr Fastenings TRPGSB-0609A

Description
OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.7mm; Grommet Colour:Black RoHS Compliant: Yes
Description
OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.7mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Tr Fastenings - 43Y4271 - Newark, An Avnet Company
Chicago, IL, United States
Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Tr Fastenings
43Y4271
Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Tr Fastenings 43Y4271
OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.7mm; Grommet Colour:Black RoHS Compliant: Yes

OPEN BUSHING, NYLON 6.6, 9.5MM, ROUND; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.5mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:9.5mm; Panel Thickness Max:1.7mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 43Y4271
Product Name Open Bushing, Nylon 6.6, 9.5Mm, Round; Grommet Type Tr Fastenings
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details