TR Fastenings Set Screw, Pan Head Philips, M4 X 40Mm; Thread Size Imperial Tr Fastenings TRNSE-1207-M4-40

Description
SET SCREW, PAN HEAD PHILIPS, M4 X 40MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:40mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SET SCREW, PAN HEAD PHILIPS, M4 X 40MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:40mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw, Pan Head Philips, M4 X 40Mm; Thread Size Imperial Tr Fastenings - 43Y4258 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw, Pan Head Philips, M4 X 40Mm; Thread Size Imperial Tr Fastenings
43Y4258
Set Screw, Pan Head Philips, M4 X 40Mm; Thread Size Imperial Tr Fastenings 43Y4258
SET SCREW, PAN HEAD PHILIPS, M4 X 40MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:40mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

SET SCREW, PAN HEAD PHILIPS, M4 X 40MM; Thread Size - Imperial:#8; Thread Size - Metric:M4; Screw Length:40mm; Fastener Plating:-; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:Cheese Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 43Y4258
Product Name Set Screw, Pan Head Philips, M4 X 40Mm; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Head Type Other; Cheese Head Slotted
Material Nylon 6.6 (Polyamide 6.6); Nylon
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Phillips Recessed Metric Pan Head Screw - Type RM SEELSKREW® - M2.5 X 0.45 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Socket Screws - 1247208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Socket Screws
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives Hex
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details