APM Hexseal Corp. Flat Headed Screw; Thread Size Metric Apm Hexseal SFR4-40X1

Description
FLAT HEADED SCREW; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes
Description
FLAT HEADED SCREW; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Headed Screw, part number 98F709, features a thread size of 4-40 UNC-2A and is made from type 18/8 stainless steel, compliant with DFARS. It has a flat/countersunk head style with a slotted driver. The screw length is 25.4 mm (1 inch), and it is designed for use in applications requiring a secure fastening solution. The standard finish is natural, passivated per AMS2700, unless otherwise specified. This product is RoHS compliant, making it suitable for environmentally sensitive applications. Various options are available, including different O-ring materials and locking nylon features, allowing for customization based on project requirements.

Datasheet Summary
Powered by GS/AI

The Flat Headed Screw, part number 98F709, features a thread size of 4-40 UNC-2A and is made from type 18/8 stainless steel, compliant with DFARS. It has a flat/countersunk head style with a slotted driver. The screw length is 25.4 mm (1 inch), and it is designed for use in applications requiring a secure fastening solution. The standard finish is natural, passivated per AMS2700, unless otherwise specified. This product is RoHS compliant, making it suitable for environmentally sensitive applications. Various options are available, including different O-ring materials and locking nylon features, allowing for customization based on project requirements.

Suppliers

Company
Product
Description
Supplier Links
Flat Headed Screw; Thread Size Metric Apm Hexseal - 98F709 - Newark, An Avnet Company
Chicago, IL, United States
Flat Headed Screw; Thread Size Metric Apm Hexseal
98F709
Flat Headed Screw; Thread Size Metric Apm Hexseal 98F709
FLAT HEADED SCREW; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes

FLAT HEADED SCREW; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 98F709
Product Name Flat Headed Screw; Thread Size Metric Apm Hexseal
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Oversized Slotted Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Oversized Head
Head Type Other; Oversized
Standard Drives Slotted
View Details
Regular Type A - T103A - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Thumb Screw - 164-TSCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
View Details