A 9C25ML1060 is a metric socket head shoulder screw with a M10 x 1.5 thread, 12 mm shoulder diameter, and 60 mm shoulder length, made of carbon steel. The part belongs to the long shoulder length series, which features a shoulder diameter tolerance of -0.016/-0.059 mm and a shank diameter of 6 mm. The screw has a 16 mm length of thread engagement and a head height of 4.2 mm. The material is specified as steel.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML1060 |
| Product Name | M10 X 1.5 Thread, 12mm Shoulder Dia., 60mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |