TR Fastenings Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings TRMSPM-3-01

Description
PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4200 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4200
Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4200
PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, MINI, 4.8MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.8mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4200
Product Name Pcb Support, Mini, 4.8Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers