PCB MOUNTING SPACER, NYLON 6.6, 9.5MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.9mm; Product Range:TRMB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 10AH1469 |
| Product Name | Pcb Mounting Spacer, Nylon 6.6, 9.5Mm; Pcb Support Type Tr Fastenings |