LED SPACER, NYLON 6.6, 6MM, 25.4MM; Height:25.4mm; External Diameter:6mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 10AH1452 |
| Product Name | Led Spacer, Nylon 6.6, 6Mm, 25.4Mm; Height Tr Fastenings |
| Outside Diameter | 0.2362 inch (6 mm) |