PCB SPACER/SUPPORT, 12.7MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 10AH1447 |
| Product Name | Pcb Spacer/support, 12.7Mm, Nylon 6.6; Pcb Support Type Tr Fastenings |