TR Fastenings Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRLCBSM-6-01

Description
PCB SPACER/SUPPORT, 9.5MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 9.5MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1445 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1445
Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1445
PCB SPACER/SUPPORT, 9.5MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 9.5MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1445
Product Name Pcb Spacer/support, 9.5Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details