TR Fastenings Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRLCBSM-5-01

Description
PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Description
PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH1444 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH1444
Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH1444
PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 7.9MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:7.9mm; External Width:4.4mm; Product Range:TRLCBSM Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH1444
Product Name Pcb Spacer/support, 7.9Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 2098 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers