TR Fastenings Pcb Support, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings TRLCBSM-2-01

Description
PCB SUPPORT, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4166 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4166
Pcb Support, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4166
PCB SUPPORT, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4166
Product Name Pcb Support, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details