TR Fastenings Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings TRLCBSBM-4-01A2-RT

Description
PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4160 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4160
Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4160
PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, TAPED BASE, 6.4MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:4.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4160
Product Name Pcb Support, Taped Base, 6.4Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
3/16 Round Female Standoff - 2025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-8632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details