TR Fastenings Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings TRLCBSB-18-01A

Description
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.8mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.8mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH7832 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH7832
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH7832
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.8mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:38.8mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH7832
Product Name Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers