TR Fastenings Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings TRLCBSB-14-01A

Description
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:32.4mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:32.4mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH7830 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH7830
Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH7830
PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:32.4mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:32.4mm; External Width:4.45mm; Product Range:TRLCBSB Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH7830
Product Name Pcb Spacer/support, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details