TR Fastenings Standoff, Hex Female-Female, 20Mm, Pk50; Standoff Material Tr Fastenings TRHTSA-M4-20-2

Description
STANDOFF, HEX FEMALE-FEMALE, 20MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:20mm; External RoHS Compliant: Yes
Description
STANDOFF, HEX FEMALE-FEMALE, 20MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:20mm; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female-Female, 20Mm, Pk50; Standoff Material Tr Fastenings - 85AC2267 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 20Mm, Pk50; Standoff Material Tr Fastenings
85AC2267
Standoff, Hex Female-Female, 20Mm, Pk50; Standoff Material Tr Fastenings 85AC2267
STANDOFF, HEX FEMALE-FEMALE, 20MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:20mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 20MM, PK50; Standoff Material:Aluminium; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:-; Product Range:TRHTSA Series; Overall Length:20mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 85AC2267
Product Name Standoff, Hex Female-Female, 20Mm, Pk50; Standoff Material Tr Fastenings
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details