TR Fastenings Feet, Rivet, Thermoplast, Black, 14Mm; Bumper / Feet Mounting Tr Fastenings TRFF-001

Description
FEET, RIVET, THERMOPLAST, BLACK, 14MM; Bumper / Feet Mounting:Rivet; Height:14mm; Base Diameter:24mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer RoHS Compliant: Yes
Description
FEET, RIVET, THERMOPLAST, BLACK, 14MM; Bumper / Feet Mounting:Rivet; Height:14mm; Base Diameter:24mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Rivet, Thermoplast, Black, 14Mm; Bumper / Feet Mounting Tr Fastenings - 43Y4082 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Rivet, Thermoplast, Black, 14Mm; Bumper / Feet Mounting Tr Fastenings
43Y4082
Feet, Rivet, Thermoplast, Black, 14Mm; Bumper / Feet Mounting Tr Fastenings 43Y4082
FEET, RIVET, THERMOPLAST, BLACK, 14MM; Bumper / Feet Mounting:Rivet; Height:14mm; Base Diameter:24mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplast ic Elastomer RoHS Compliant: Yes

FEET, RIVET, THERMOPLAST, BLACK, 14MM; Bumper / Feet Mounting:Rivet; Height:14mm; Base Diameter:24mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Thermoplastic Elastomer RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4082
Product Name Feet, Rivet, Thermoplast, Black, 14Mm; Bumper / Feet Mounting Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-024-26ZI - bisco industries
Specs
Type & Shape Standoff
View Details