TR Fastenings Standoff, Hex Female, Brass, 12Mm, M2.5; Standoff Material Tr Fastenings TRFAHSBFFM2.5-12-4

Description
STANDOFF, HEX FEMALE, BRASS, 12MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:DTRF Brass Series; Overall Length:12mm; External RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, BRASS, 12MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:DTRF Brass Series; Overall Length:12mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Brass, 12Mm, M2.5; Standoff Material Tr Fastenings - 71Y9034 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, 12Mm, M2.5; Standoff Material Tr Fastenings
71Y9034
Standoff, Hex Female, Brass, 12Mm, M2.5; Standoff Material Tr Fastenings 71Y9034
STANDOFF, HEX FEMALE, BRASS, 12MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:DTRF Brass Series; Overall Length:12mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE, BRASS, 12MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5 x 0.45; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Product Range:DTRF Brass Series; Overall Length:12mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 71Y9034
Product Name Standoff, Hex Female, Brass, 12Mm, M2.5; Standoff Material Tr Fastenings
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Spacers - 304177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details