TR Fastenings Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings TRDLMSPM-2-01

Description
PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4064 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4064
Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4064
PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB MINI SUPPORT POST, 3.2MM, PK50; PCB Support Type:Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:3.2mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4064
Product Name Pcb Mini Support Post, 3.2Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 3035425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3543 inch (9 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details