TR Fastenings Pcb Support, Dual Lock, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings TRDLCBS-10-01

Description
PCB SUPPORT, DUAL LOCK, 15.9MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, DUAL LOCK, 15.9MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Dual Lock, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4042 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Dual Lock, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4042
Pcb Support, Dual Lock, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4042
PCB SUPPORT, DUAL LOCK, 15.9MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, DUAL LOCK, 15.9MM, PK50; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:15.9mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4042
Product Name Pcb Support, Dual Lock, 15.9Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 3035295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3740 inch (9.5 mm)
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details