TR Fastenings Pcb Support, Taped Base, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings TRCBSB-8-01A2-RT

Description
PCB SUPPORT, TAPED BASE, 12.7MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes
Description
PCB SUPPORT, TAPED BASE, 12.7MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, Taped Base, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4032 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, Taped Base, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4032
Pcb Support, Taped Base, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4032
PCB SUPPORT, TAPED BASE, 12.7MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

PCB SUPPORT, TAPED BASE, 12.7MM, PK50; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4032
Product Name Pcb Support, Taped Base, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Aluminum Standoffs - BSOA-024-34 - bisco industries
Specs
Type & Shape Standoff
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details