TR Fastenings Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings TRCBSB-14-01A2-RT

Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings - 10AH7827 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
10AH7827
Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings 10AH7827
PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 22.2MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22.2mm; External Width:7.1mm; Product Range:TRCBSB Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 10AH7827
Product Name Pcb Spacer/support, 22.2Mm, Nylon 6.6; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details