TR Fastenings Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings TRBHL-8-01

Description
PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings - 43Y4025 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
43Y4025
Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings 43Y4025
PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SUPPORT, 12.7MM, PK50; PCB Support Type:Blind Hole Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:7.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4025
Product Name Pcb Support, 12.7Mm, Pk50; Pcb Support Type Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details