TR Fastenings Feet, Screw, Abs, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings TRBF-1001

Description
FEET, SCREW, ABS, BLACK, 10MM; Bumper / Feet Mounting:Screw; Height:10mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Description
FEET, SCREW, ABS, BLACK, 10MM; Bumper / Feet Mounting:Screw; Height:10mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Screw, Abs, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings - 43Y4021 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Screw, Abs, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings
43Y4021
Feet, Screw, Abs, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings 43Y4021
FEET, SCREW, ABS, BLACK, 10MM; Bumper / Feet Mounting:Screw; Height:10mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

FEET, SCREW, ABS, BLACK, 10MM; Bumper / Feet Mounting:Screw; Height:10mm; Base Diameter:38mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 43Y4021
Product Name Feet, Screw, Abs, Black, 10Mm; Bumper / Feet Mounting Tr Fastenings
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Spacers - 1026340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details