TR Fastenings Screw, Slt, Pan, S/s, A2, M5X16, Pk100; Thread Size Metric Tr Fastenings M516 PSA2MCS100

Description
SCREW, SLT, PAN, S/S, A2, M5X16, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SCREW, SLT, PAN, S/S, A2, M5X16, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Slt, Pan, S/s, A2, M5X16, Pk100; Thread Size Metric Tr Fastenings - 53M9085 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Slt, Pan, S/s, A2, M5X16, Pk100; Thread Size Metric Tr Fastenings
53M9085
Screw, Slt, Pan, S/s, A2, M5X16, Pk100; Thread Size Metric Tr Fastenings 53M9085
SCREW, SLT, PAN, S/S, A2, M5X16, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SCREW, SLT, PAN, S/S, A2, M5X16, PK100; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:16mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M9085
Product Name Screw, Slt, Pan, S/s, A2, M5X16, Pk100; Thread Size Metric Tr Fastenings
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Machine Screws - 1795666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details
Swivel Pad Type - TS104 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details