Keystone Electronics Corp. Titanium SHCS 8-32 x 1.25 Long 21820

Description
Part Number: 21820 Drive: Socket Length: 1.250 [31.8] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet
Description
Part Number: 21820 Drive: Socket Length: 1.250 [31.8] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titanium SHCS 8-32 x 1.25 Long - 21820 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Titanium SHCS 8-32 x 1.25 Long
21820
Titanium SHCS 8-32 x 1.25 Long 21820
Part Number: 21820 Drive: Socket Length: 1.250 [31.8] Material: Titanium - Grade 2 Thread: 8-32 Manufactured per ASME B18

Part Number: 21820

  • Drive: Socket
  • Length: 1.250 [31.8]
  • Material: Titanium - Grade 2
  • Thread: 8-32
  • Manufactured per ASME B18
Buy Now
Bolt - 36-21820-ND - DigiKey
Thief River Falls, MN, United States
#8-32 Cheese Head Bolt Hex Drive Titanium

#8-32 Cheese Head Bolt Hex Drive Titanium

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Screws Bolts
Product Number 21820 36-21820-ND
Product Name Titanium SHCS 8-32 x 1.25 Long Bolt
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw - 9432 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Titanium SHCS 10-32 x .375 Long - 21006 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Pan Head Screw - 9330 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Plastic; Nylon
View Details
2 suppliers