A 9C25M0505 is a metric socket head shoulder screw with a 5 mm thread diameter, 0.8 mm pitch, 6 mm shoulder diameter, and 5 mm shoulder length, made of steel. It has a body length of 12 mm, a head height of 4 mm, and a socket drive size of 3.5 mm. The part conforms to ISO dimensioning conventions.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25M0505 |
| Product Name | M5 X 0.8 Thread, 6mm Shoulder Dia., 5mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |