TR Fastenings Screw, Pozidriv, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings M36 KRA2MCS100

Description
SCREW, POZIDRIV, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, POZIDRIV, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozidriv, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings - 53M8780 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozidriv, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings
53M8780
Screw, Pozidriv, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings 53M8780
SCREW, POZIDRIV, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes

SCREW, POZIDRIV, SS A2, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8780
Product Name Screw, Pozidriv, Ss A2, M3, 6Mm; Thread Size Metric Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Polished - 58-27-315-26 - Southco
Specs
Material Stainless Steel
Inch # 8
View Details
6-Lobe Pin Button Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details