A 9C25ML1016 is a metric socket head shoulder screw with an M10 x 1.5 thread, 12 mm shoulder diameter, and 16 mm shoulder length, made from carbon steel. It has a body diameter of 18 mm, a head height of 6 mm, and a shoulder tolerance of -0.016 mm to -0.059 mm. The screw is designed for precision alignment applications and conforms to ISO projection standards.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML1016 |
| Product Name | M10 X 1.5 Thread, 12mm Shoulder Dia., 12mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |