TR Fastenings Set Screw Socket, Pcp, M2X6, Pk25; Thread Size Imperial Tr Fastenings M2 6 HS45PC S25

Description
SET SCREW SOCKET, PCP, M2X6, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet
Description
SET SCREW SOCKET, PCP, M2X6, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Screw Socket, Pcp, M2X6, Pk25; Thread Size Imperial Tr Fastenings - 53M8645 - Newark, An Avnet Company
Chicago, IL, United States
Set Screw Socket, Pcp, M2X6, Pk25; Thread Size Imperial Tr Fastenings
53M8645
Set Screw Socket, Pcp, M2X6, Pk25; Thread Size Imperial Tr Fastenings 53M8645
SET SCREW SOCKET, PCP, M2X6, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

SET SCREW SOCKET, PCP, M2X6, PK25; Thread Size - Imperial:-; Thread Size - Metric:M2; Screw Length:6mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver Type:Hex; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 53M8645
Product Name Set Screw Socket, Pcp, M2X6, Pk25; Thread Size Imperial Tr Fastenings
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 10 mm Long, Qty 50 - SH2MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Machine Screw - R2-56X3/82701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details