TR Fastenings Spring Washer, Ss A2, 6.5Mm, 9.9Mm; Internal Diameter Tr Fastenings DM6 - DSSA2WA - S100

Description
SPRING WASHER, SS A2, 6.5MM, 9.9MM; Internal Diameter:6.5mm; External Diameter:9.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPRING WASHER, SS A2, 6.5MM, 9.9MM; Internal Diameter:6.5mm; External Diameter:9.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Washer, Ss A2, 6.5Mm, 9.9Mm; Internal Diameter Tr Fastenings - 71Y8994 - Newark, An Avnet Company
Chicago, IL, United States
Spring Washer, Ss A2, 6.5Mm, 9.9Mm; Internal Diameter Tr Fastenings
71Y8994
Spring Washer, Ss A2, 6.5Mm, 9.9Mm; Internal Diameter Tr Fastenings 71Y8994
SPRING WASHER, SS A2, 6.5MM, 9.9MM; Internal Diameter:6.5mm; External Diameter:9.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

SPRING WASHER, SS A2, 6.5MM, 9.9MM; Internal Diameter:6.5mm; External Diameter:9.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 71Y8994
Product Name Spring Washer, Ss A2, 6.5Mm, 9.9Mm; Internal Diameter Tr Fastenings
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

ptfe thrust washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details
Shoulder Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Flat Washer - JSW-37 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details
Flat Washer - BJ743 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Washer Type Flat or USS
Material Steel
Finish BlackOxide
View Details