TR Fastenings Screw, Pozi, Thread Forming, M4 X 12Mm; Thread Size Imperial Tr Fastenings 4.012KRST30TC1D

Description
SCREW, POZI, THREAD FORMING, M4 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
SCREW, POZI, THREAD FORMING, M4 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Pozi, Thread Forming, M4 X 12Mm; Thread Size Imperial Tr Fastenings - 46Y9356 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pozi, Thread Forming, M4 X 12Mm; Thread Size Imperial Tr Fastenings
46Y9356
Screw, Pozi, Thread Forming, M4 X 12Mm; Thread Size Imperial Tr Fastenings 46Y9356
SCREW, POZI, THREAD FORMING, M4 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

SCREW, POZI, THREAD FORMING, M4 X 12MM; Thread Size - Imperial:-; Thread Size - Metric:M4; Screw Length:12mm; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 46Y9356
Product Name Screw, Pozi, Thread Forming, M4 X 12Mm; Thread Size Imperial Tr Fastenings
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 335-1079-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M3-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details