TPI Corporation Baseboard Convection Heater TAT82081/3BB/1T

Description
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 208 V VOLTAGE RATING 42 AMPERE CURRENT RATING 8.4 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet
Description
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 208 V VOLTAGE RATING 42 AMPERE CURRENT RATING 8.4 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - TAT82081/3BB/1T - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
TAT82081/3BB/1T
Baseboard Convection Heater TAT82081/3BB/1T
HEAVY DUTY TYPE STEEL MATERIAL 1 PHASE(S) WATER REMEDIATION APPLICATION 208 V VOLTAGE RATING 42 AMPERE CURRENT RATING 8.4 KW POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY SPIRAL FINNED HEATING ELEMENT INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION TAT MODEL
  • HEAVY DUTY TYPE
  • STEEL MATERIAL
  • 1 PHASE(S)
  • WATER REMEDIATION APPLICATION
  • 208 V VOLTAGE RATING
  • 42 AMPERE CURRENT RATING
  • 8.4 KW POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • SPIRAL FINNED HEATING ELEMENT
  • INCLUDE AIRFLOW SWITCH, AUTOMATIC LIMIT CONTROL AND MANUAL RESET LIMIT CONTROL FOR SECONDARY PROTECTION
  • TAT MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number TAT82081/3BB/1T
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 2821275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Maximum Air Flow 63.54 SCFM (108 m³/hr)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 250/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details