Hartzell Air Movement Direct Gas Fired Door Heater Series 79

Description
Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory assembled and shipped ready for connection to electric power and natural gas supplies. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air flow switch Inlet guard 12-gauge hot rolled steel housing Finish is powder-coated enamel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Piqua, OH, United States
Direct Gas Fired Door Heater
Series 79
Direct Gas Fired Door Heater Series 79
Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory assembled and shipped ready for connection to electric power and natural gas supplies. Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating. Additional Series 79 features: IRI/FM gas plumbing train Electronic flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air flow switch Inlet guard 12-gauge hot rolled steel housing Finish is powder-coated enamel

Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications.

Series 79 door heaters are factory assembled and shipped ready for connection to electric power and natural gas supplies.

Hartzell Automatic Door Heaters are designed for heating open doorways only. They are not to be used for general-purpose plant heating.

Additional Series 79 features:

  • IRI/FM gas plumbing train
  • Electronic flame safeguard with LED status
  • Magnetic starter
  • Rear inlet guard
  • Block and vent valves
  • High and low gas pressure switches (IRI units only)
  • High-temperature limit switch
  • Remote station for floor mounting with selector switch
  • Door switch for automatic start and stop of unit
  • Air flow switch
  • Inlet guard
  • 12-gauge hot rolled steel housing
  • Finish is powder-coated enamel
Supplier's Site Datasheet

Technical Specifications

  Hartzell Air Movement
Product Category Electric Heaters
Product Number Series 79
Product Name Direct Gas Fired Door Heater
Heater Type Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details