TPI Corporation Blower PBS36B

Description
SWIVEL TYPE 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet
Description
SWIVEL TYPE 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PBS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower - PBS36B - TPI Corporation
Gray, TN, USA
Blower
PBS36B
Blower PBS36B
SWIVEL TYPE 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL BELT DRIVER TYPE APPLICABLE STANDARD ETL (CANADA AND US), OSHA SIZE 36 INCH CORD LENGTH 12 FT INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE PBS MODEL
  • SWIVEL TYPE
  • 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING
  • 14500 CFM FLOW RATE
  • INDUSTRIAL APPLICATION
  • CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE
  • 1/2 HP POWER RATING
  • 500 RPM SPEED RATING
  • 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL
  • BELT DRIVER TYPE
  • APPLICABLE STANDARD ETL (CANADA AND US), OSHA
  • SIZE 36 INCH
  • CORD LENGTH 12 FT
  • INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, SJT TYPE 3 CONDUCTOR, (4) ALUMINUM PADDLE BLADE
  • PBS MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Fans and Blowers (industrial)
Product Number PBS36B
Product Name Blower
Draft Forced Draft
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - N86-45308 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Filter Fans - 1849899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details