TPI Corporation Fan Driven Unit Heater P3P5115CA1N

Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 18.1 AMPERE CURRENT RATING 15 KW POWER RATING 51.2 BTU/HR CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 43 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 18.1 AMPERE CURRENT RATING 15 KW POWER RATING 51.2 BTU/HR CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 43 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P5115CA1N - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P5115CA1N
Fan Driven Unit Heater P3P5115CA1N
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 480 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 18.1 AMPERE CURRENT RATING 15 KW POWER RATING 51.2 BTU/HR CAPACITY 1100 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 32 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL TEMPERATURE RISE 43 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 21-1/2 INCH W X 6-1/2 INCH D X 28-11/16 INCH H SIZE
  • POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 480 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 18.1 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • 51.2 BTU/HR CAPACITY
  • 1100 CFM AIR FLOW RATE
  • CONTACTOR WITH TRANSFORMER CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 32 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 11 FT HORIZONTAL, 20 FT VERTICAL
  • TEMPERATURE RISE 43 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P5115CA1N
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1100 SCFM (1870 m³/hr)
Heating Capacity 15.00 kW (51.18 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 180/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 180.00 kW (614 MBH)
View Details
Ceramic Fiber Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1100 to 1200 F (593 to 649 C)
Applications Annealing or Heat Treating; Curing or Tempering
View Details