TPI Corporation Fan Driven Unit Heater P3P2620CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 24.08 AMPERE CURRENT RATING 20 KW POWER RATING 68260 BTU/HR CAPACITY 1200 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT TEMPERATURE RISE 52 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 24.08 AMPERE CURRENT RATING 20 KW POWER RATING 68260 BTU/HR CAPACITY 1200 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT TEMPERATURE RISE 52 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - P3P2620CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
P3P2620CA1
Fan Driven Unit Heater P3P2620CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING CEILING MOUNTING 24.08 AMPERE CURRENT RATING 20 KW POWER RATING 68260 BTU/HR CAPACITY 1200 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 18 FT TEMPERATURE RISE 52 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • CEILING MOUNTING
  • 24.08 AMPERE CURRENT RATING
  • 20 KW POWER RATING
  • 68260 BTU/HR CAPACITY
  • 1200 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 18 FT
  • TEMPERATURE RISE 52 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number P3P2620CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1200 SCFM (2040 m³/hr)
Heating Capacity 20.00 kW (68.24 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details
EASYHEAT Induction Heater - 224 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 2.40 kW (8.19 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details